Vishay Precision Group Chip Resistor - Surface Mount CRCW25122R74FKEG

Description
2.74 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.74 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25122R74FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122R74FKEG-ND
Chip Resistor - Surface Mount CRCW25122R74FKEG-ND
2.74 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.74 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.74 OHM 1W 1% 2512 SMD - CRCW25122R74FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 1W 1% 2512 SMD
CRCW25122R74FKEG
RES 2.74 OHM 1W 1% 2512 SMD CRCW25122R74FKEG
RES 2.74ohm 1W 1% 2512 SMD

RES 2.74ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25122R74FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25122R74FKEG
Chip Resistor - Surface Mount CRCW25122R74FKEG
RES SMD 2.74 OHM 1% 1W 2512

RES SMD 2.74 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 100 2R74 1% E67 E3 Rohs Compliant Vishay - 47P5068 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 2R74 1% E67 E3 Rohs Compliant Vishay
47P5068
Crcw2512 100 2R74 1% E67 E3 Rohs Compliant Vishay 47P5068
CRCW2512 100 2R74 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 2R74 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW25122R74FKEG-ND CRCW25122R74FKEG CRCW25122R74FKEG 47P5068
Product Name Chip Resistor - Surface Mount RES 2.74 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 2R74 1% E67 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Resistance Range 2.74 ohms 2.74 ohms 2.74 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567549 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0030 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8252FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details