2.67 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES 2.67ohm 1W 1% 2512 SMD
Resistor,Metal Glaze,2.67Ohms,500WV
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW25122R67FNEG-ND | CRCW25122R67FNEG | 67K3664 |
| Product Name | Chip Resistor - Surface Mount | RES 2.67 OHM 1W 1% 2512 SMD | Resistor,metal Glaze,2.67Ohms,500Wv,1+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | 2512 |
| Resistance Range | 2.67 ohms | 2.67 ohms |