Vishay Intertechnology, Inc. RES 2.67 OHM 1W 1% 2512 SMD CRCW25122R67FKEG

Description
RES 2.67ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 2.67ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67 OHM 1W 1% 2512 SMD - CRCW25122R67FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67 OHM 1W 1% 2512 SMD
CRCW25122R67FKEG
RES 2.67 OHM 1W 1% 2512 SMD CRCW25122R67FKEG
RES 2.67ohm 1W 1% 2512 SMD

RES 2.67ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25122R67FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122R67FKEG-ND
Chip Resistor - Surface Mount CRCW25122R67FKEG-ND
2.67 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.67 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25122R67FKEG CRCW25122R67FKEG-ND
Product Name RES 2.67 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 2.67 ohms 2.67 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573217 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 470 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD473JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details