Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25122R61FNTG

Description
2.61 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.61 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25122R61FNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122R61FNTG-ND
Chip Resistor - Surface Mount CRCW25122R61FNTG-ND
2.61 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.61 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.61 OHM 1W 1% 2512 SMD - CRCW25122R61FNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61 OHM 1W 1% 2512 SMD
CRCW25122R61FNTG
RES 2.61 OHM 1W 1% 2512 SMD CRCW25122R61FNTG
RES 2.61ohm 1W 1% 2512 SMD

RES 2.61ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25122R61FNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25122R61FNTG
Chip Resistor - Surface Mount CRCW25122R61FNTG
RES SMD 2.61 OHM 1% 1W 2512

RES SMD 2.61 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25122R61FNTG-ND CRCW25122R61FNTG CRCW25122R61FNTG
Product Name Chip Resistor - Surface Mount RES 2.61 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 2.61 ohms 2.61 ohms 2.61 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details