Vishay Intertechnology, Inc. RES 2.55 OHM 1W 1% 2512 SMD CRCW25122R55FKEG

Description
RES 2.55ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 2.55ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55 OHM 1W 1% 2512 SMD - CRCW25122R55FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55 OHM 1W 1% 2512 SMD
CRCW25122R55FKEG
RES 2.55 OHM 1W 1% 2512 SMD CRCW25122R55FKEG
RES 2.55ohm 1W 1% 2512 SMD

RES 2.55ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25122R55FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122R55FKEG-ND
Chip Resistor - Surface Mount CRCW25122R55FKEG-ND
2.55 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.55 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25122R55FKEG CRCW25122R55FKEG-ND
Product Name RES 2.55 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 2.55 ohms 2.55 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers