Vishay Intertechnology, Inc. RES 2.49 OHM 1W 1% 2512 SMD CRCW25122R49FNTG

Description
RES 2.49ohm 1W 1% 2512 SMD
Request a Quote
Description
RES 2.49ohm 1W 1% 2512 SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRCW25122R49FNTG is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring lead (Pb)-bearing terminations. It has a resistance value of 2.49 ohms with a tolerance of ±1%. The resistor is rated for a maximum power dissipation of 1 watt and can operate at a maximum voltage of 200 volts. It features a temperature coefficient of resistance (TCR) of ±100 ppm/K, ensuring stability across varying environmental conditions. The operating temperature range is from -55 °C to +155 °C, making it suitable for both military and industrial applications. The resistor is packaged in a 2512 size format, with a quantity of 2000 units per reel. This product is AEC-Q200 qualified, indicating its reliability for automotive applications.

Datasheet Summary
Powered by GS/AI

The CRCW25122R49FNTG is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring lead (Pb)-bearing terminations. It has a resistance value of 2.49 ohms with a tolerance of ±1%. The resistor is rated for a maximum power dissipation of 1 watt and can operate at a maximum voltage of 200 volts. It features a temperature coefficient of resistance (TCR) of ±100 ppm/K, ensuring stability across varying environmental conditions. The operating temperature range is from -55 °C to +155 °C, making it suitable for both military and industrial applications. The resistor is packaged in a 2512 size format, with a quantity of 2000 units per reel. This product is AEC-Q200 qualified, indicating its reliability for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
RES 2.49 OHM 1W 1% 2512 SMD - CRCW25122R49FNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 1W 1% 2512 SMD
CRCW25122R49FNTG
RES 2.49 OHM 1W 1% 2512 SMD CRCW25122R49FNTG
RES 2.49ohm 1W 1% 2512 SMD

RES 2.49ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25122R49FNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122R49FNTG-ND
Chip Resistor - Surface Mount CRCW25122R49FNTG-ND
2.49 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.49 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25122R49FNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25122R49FNTG
Chip Resistor - Surface Mount CRCW25122R49FNTG
RES SMD 2.49 OHM 1% 1W 2512

RES SMD 2.49 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 2.49 1% 200 R67 Rohs Compliant Vishay - 49P4619 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 2.49 1% 200 R67 Rohs Compliant Vishay
49P4619
Crcw2512 2.49 1% 200 R67 Rohs Compliant Vishay 49P4619
CRCW2512 2.49 1% 200 R67 ROHS COMPLIANT: NO

CRCW2512 2.49 1% 200 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25122R49FNTG CRCW25122R49FNTG-ND CRCW25122R49FNTG 49P4619
Product Name RES 2.49 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 2.49 1% 200 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 2.49 ohms 2.49 ohms 2.49 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details