Vishay Intertechnology, Inc. RES 2.49 OHM 1W 1% 2512 SMD CRCW25122R49FKEG

Description
RES 2.49ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 2.49ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49 OHM 1W 1% 2512 SMD - CRCW25122R49FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 1W 1% 2512 SMD
CRCW25122R49FKEG
RES 2.49 OHM 1W 1% 2512 SMD CRCW25122R49FKEG
RES 2.49ohm 1W 1% 2512 SMD

RES 2.49ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25122R49FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122R49FKEG-ND
Chip Resistor - Surface Mount CRCW25122R49FKEG-ND
2.49 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.49 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25122R49FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25122R49FKEG
Chip Resistor - Surface Mount CRCW25122R49FKEG
RES SMD 2.49 OHM 1% 1W 2512

RES SMD 2.49 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW25122R49FKEG CRCW25122R49FKEG-ND CRCW25122R49FKEG
Product Name RES 2.49 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 2.49 ohms 2.49 ohms 2.49 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers