Vishay Precision Group Chip Resistor - Surface Mount CRCW25122R43FKTG

Description
2.43 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.43 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25122R43FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122R43FKTG-ND
Chip Resistor - Surface Mount CRCW25122R43FKTG-ND
2.43 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.43 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25122R43FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25122R43FKTG
Chip Resistor - Surface Mount CRCW25122R43FKTG
RES SMD 2.43 OHM 1% 1W 2512

RES SMD 2.43 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 2.43 1% 100 R67 Rohs Compliant Vishay - 12R0011 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 2.43 1% 100 R67 Rohs Compliant Vishay
12R0011
Crcw2512 2.43 1% 100 R67 Rohs Compliant Vishay 12R0011
CRCW2512 2.43 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 2.43 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25122R43FKTG-ND CRCW25122R43FKTG 12R0011
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 2.43 1% 100 R67 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 2.43 ohms 2.43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details