Vishay Precision Group RES 2.4 OHM 1W 5% 2512 SMD CRCW25122R40JNEG

Description
RES 2.4ohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 2.4ohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4 OHM 1W 5% 2512 SMD - CRCW25122R40JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4 OHM 1W 5% 2512 SMD
CRCW25122R40JNEG
RES 2.4 OHM 1W 5% 2512 SMD CRCW25122R40JNEG
RES 2.4ohm 1W 5% 2512 SMD

RES 2.4ohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.4XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.4XCT-ND
Chip Resistor - Surface Mount 541-2.4XCT-ND
2.4 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.4 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.4XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.4XTR-ND
Chip Resistor - Surface Mount 541-2.4XTR-ND
2.4 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.4 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.4XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.4XDKR-ND
Chip Resistor - Surface Mount 541-2.4XDKR-ND
2.4 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.4 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2.4 Ohm 1W 500V Resistor - 52-CRCW25122R40JNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4 Ohm 1W 500V Resistor
52-CRCW25122R40JNEG
2.4 Ohm 1W 500V Resistor 52-CRCW25122R40JNEG
2.4 Ohm 1W 5% 500V Thick Film Chip Resistor 2512 Product overview: CRCW25122R40JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4 Ohm, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.4 Ohm, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25122R40JNEG can be used for catalog matching and distributor lookup.

2.4 Ohm 1W 5% 500V Thick Film Chip Resistor 2512 Product overview: CRCW25122R40JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4 Ohm, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.4 Ohm, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25122R40JNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 2R4, 5%, 1W, 2512; Resistance Vishay - 89M6937 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R4, 5%, 1W, 2512; Resistance Vishay
89M6937
Res, Thick Film, 2R4, 5%, 1W, 2512; Resistance Vishay 89M6937
RES, THICK FILM, 2R4, 5%, 1W, 2512; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 2R4, 5%, 1W, 2512; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2R4, 5%, 1W, 2512, Reel; Resistance Vishay - 89M6938 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R4, 5%, 1W, 2512, Reel; Resistance Vishay
89M6938
Res, Thick Film, 2R4, 5%, 1W, 2512, Reel; Resistance Vishay 89M6938
RES, THICK FILM, 2R4, 5%, 1W, 2512, REEL; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 2R4, 5%, 1W, 2512, REEL; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25122R40JNEG 541-2.4XCT-ND 52-CRCW25122R40JNEG 89M6937
Product Name RES 2.4 OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount 2.4 Ohm 1W 500V Resistor Res, Thick Film, 2R4, 5%, 1W, 2512; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 2.4 ohms 2.4 ohms 2.4 ohms 2.4 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data