Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25122R40FNEG

Description
2.4 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.4 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25122R40FNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122R40FNEG-ND
Chip Resistor - Surface Mount CRCW25122R40FNEG-ND
2.4 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.4 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.40 OHM 1W 1% 2512 SMD - CRCW25122R40FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.40 OHM 1W 1% 2512 SMD
CRCW25122R40FNEG
RES 2.40 OHM 1W 1% 2512 SMD CRCW25122R40FNEG
RES 2.40ohm 1W 1% 2512 SMD

RES 2.40ohm 1W 1% 2512 SMD

Supplier's Site
Crcw2512 200 2R4 1% E67 E3 Rohs Compliant Vishay - 49P4613 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 2R4 1% E67 E3 Rohs Compliant Vishay
49P4613
Crcw2512 200 2R4 1% E67 E3 Rohs Compliant Vishay 49P4613
CRCW2512 200 2R4 1% E67 e3 RoHS Compliant: Yes

CRCW2512 200 2R4 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25122R40FNEG-ND CRCW25122R40FNEG 49P4613
Product Name Chip Resistor - Surface Mount RES 2.40 OHM 1W 1% 2512 SMD Crcw2512 200 2R4 1% E67 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Resistance Range 2.4 ohms 2.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573340 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 5.1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers