Vishay Precision Group Chip Resistor - Surface Mount CRCW25122R20JNEG

Description
2.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.2XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2XDKR-ND
Chip Resistor - Surface Mount 541-2.2XDKR-ND
2.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.2XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2XTR-ND
Chip Resistor - Surface Mount 541-2.2XTR-ND
2.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.2XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2XCT-ND
Chip Resistor - Surface Mount 541-2.2XCT-ND
2.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 1W 2.2ohm 500V Resistor - 52-CRCW25122R20JNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 2.2ohm 500V Resistor
52-CRCW25122R20JNEG
SMD 1W 2.2ohm 500V Resistor 52-CRCW25122R20JNEG
Fixed Resistor, Metal Glaze/thick Film, 1W, 2.2ohm, 500V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 2512, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW25122R20JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 2.2ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 2.2ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25122R20JNEG can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 1W, 2.2ohm, 500V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 2512, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW25122R20JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 2.2ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 2.2ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25122R20JNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW25122R20JNEG
916012-CRCW25122R20JNEG
Chip Resistor - Surface Mount - CRCW25122R20JNEG 916012-CRCW25122R20JNEG
Manufacturer: Vishay Win Source Part Number: 916012-CRCW25122R20J NEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 2.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-2.2XCT, 541-2.2XTR, 541-2.2XDKR, CRCW2512 200 2R2 5% E67 E3

Manufacturer: Vishay
Win Source Part Number: 916012-CRCW25122R20JNEG
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 2.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-2.2XCT, 541-2.2XTR, 541-2.2XDKR, CRCW2512 200 2R2 5% E67 E3

Buy Now Datasheet
RES 2.2 OHM 1W 5% 2512 SMD - CRCW25122R20JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 1W 5% 2512 SMD
CRCW25122R20JNEG
RES 2.2 OHM 1W 5% 2512 SMD CRCW25122R20JNEG
RES 2.2ohm 1W 5% 2512 SMD

RES 2.2ohm 1W 5% 2512 SMD

Supplier's Site
Res, Thick Film, 2R2, 5%, 1W, 2512; Resistance Vishay - 89M6936 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R2, 5%, 1W, 2512; Resistance Vishay
89M6936
Res, Thick Film, 2R2, 5%, 1W, 2512; Resistance Vishay 89M6936
RES, THICK FILM, 2R2, 5%, 1W, 2512; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 2R2, 5%, 1W, 2512; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2R2, 5%, 1W, 2512, Reel; Resistance Vishay - 96H8150 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R2, 5%, 1W, 2512, Reel; Resistance Vishay
96H8150
Res, Thick Film, 2R2, 5%, 1W, 2512, Reel; Resistance Vishay 96H8150
RES, THICK FILM, 2R2, 5%, 1W, 2512, REEL; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 2R2, 5%, 1W, 2512, REEL; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW25122R20JNEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25122R20JNEG
Chip Resistor - Surface Mount CRCW25122R20JNEG
RES SMD 2.2 OHM 5% 1W 2512

RES SMD 2.2 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-2.2XDKR-ND 52-CRCW25122R20JNEG 916012-CRCW25122R20JNEG CRCW25122R20JNEG 89M6936 CRCW25122R20JNEG
Product Name Chip Resistor - Surface Mount SMD 1W 2.2ohm 500V Resistor Chip Resistor - Surface Mount - CRCW25122R20JNEG RES 2.2 OHM 1W 5% 2512 SMD Res, Thick Film, 2R2, 5%, 1W, 2512; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details