RES 2.20ohm 1.5W 1% 2512 SMD
2.2 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
2.2 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
2.2 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES, 2.2 OHM, AEC-Q200, 1.5W, 2512 ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW25122R20FKEGHP | 541-CRCW25122R20FKEGHPDKR-ND | 33AK8679 |
| Product Name | RES 2.20 OHM 1.5W 1% 2512 SMD | Chip Resistor - Surface Mount | Res, 2.2 Ohm, Aec-Q200, 1.5W, 2512 Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 | 2512 |
| Resistance Range | 2.2 ohms | 2.2 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 1.5 watts | 1.5 watts | |
| Configuration | Single Resistor | Single Resistor |