Vishay Precision Group RES 2.10 OHM 1W 1% 2512 SMD CRCW25122R10FKEG

Description
RES 2.10ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 2.10ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.10 OHM 1W 1% 2512 SMD - CRCW25122R10FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.10 OHM 1W 1% 2512 SMD
CRCW25122R10FKEG
RES 2.10 OHM 1W 1% 2512 SMD CRCW25122R10FKEG
RES 2.10ohm 1W 1% 2512 SMD

RES 2.10ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25122R10FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122R10FKEG-ND
Chip Resistor - Surface Mount CRCW25122R10FKEG-ND
2.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 100 2R1 1% E67 E3 Rohs Compliant Vishay - 47P5054 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 2R1 1% E67 E3 Rohs Compliant Vishay
47P5054
Crcw2512 100 2R1 1% E67 E3 Rohs Compliant Vishay 47P5054
CRCW2512 100 2R1 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 2R1 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25122R10FKEG CRCW25122R10FKEG-ND 47P5054
Product Name RES 2.10 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 2R1 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 2.1 ohms 2.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD515JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details