Vishay Intertechnology, Inc. RES 2.05 OHM 1.5W 1% 2512 SMD CRCW25122R05FKEGHP

Description
RES 2.05ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 2.05ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05 OHM 1.5W 1% 2512 SMD - CRCW25122R05FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05 OHM 1.5W 1% 2512 SMD
CRCW25122R05FKEGHP
RES 2.05 OHM 1.5W 1% 2512 SMD CRCW25122R05FKEGHP
RES 2.05ohm 1.5W 1% 2512 SMD

RES 2.05ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25122R05FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122R05FKEGHP-ND
Chip Resistor - Surface Mount CRCW25122R05FKEGHP-ND
2.05 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.05 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25122R05FKEGHP CRCW25122R05FKEGHP-ND
Product Name RES 2.05 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 2.05 ohms 2.05 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details