Vishay Precision Group RES 2.0 OHM 1W 5% 2512 SMD CRCW25122R00JNEG

Description
RES 2.0ohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 2.0ohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.0 OHM 1W 5% 2512 SMD - CRCW25122R00JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0 OHM 1W 5% 2512 SMD
CRCW25122R00JNEG
RES 2.0 OHM 1W 5% 2512 SMD CRCW25122R00JNEG
RES 2.0ohm 1W 5% 2512 SMD

RES 2.0ohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.0XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0XTR-ND
Chip Resistor - Surface Mount 541-2.0XTR-ND
2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.0XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0XDKR-ND
Chip Resistor - Surface Mount 541-2.0XDKR-ND
2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.0XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0XCT-ND
Chip Resistor - Surface Mount 541-2.0XCT-ND
2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 1W 2 Ohm 500V Resistor - 52-CRCW25122R00JNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 2 Ohm 500V Resistor
52-CRCW25122R00JNEG
SMD 1W 2 Ohm 500V Resistor 52-CRCW25122R00JNEG
2512 Thick Film Resistor, 1W, 2 Ohm, 5% Tol, 500V, SMD Product overview: CRCW25122R00JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 2 Ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 2 Ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25122R00JNEG can be used for catalog matching and distributor lookup.

2512 Thick Film Resistor, 1W, 2 Ohm, 5% Tol, 500V, SMD Product overview: CRCW25122R00JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 2 Ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 2 Ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25122R00JNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 2R, 5%, 1W, 2512; Resistance Vishay - 59M7101 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R, 5%, 1W, 2512; Resistance Vishay
59M7101
Res, Thick Film, 2R, 5%, 1W, 2512; Resistance Vishay 59M7101
RES, THICK FILM, 2R, 5%, 1W, 2512; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series RoHS Compliant: Yes

RES, THICK FILM, 2R, 5%, 1W, 2512; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2R, 5%, 1W, 2512, Reel; Resistance Vishay - 72M6887 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R, 5%, 1W, 2512, Reel; Resistance Vishay
72M6887
Res, Thick Film, 2R, 5%, 1W, 2512, Reel; Resistance Vishay 72M6887
RES, THICK FILM, 2R, 5%, 1W, 2512, REEL; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 2R, 5%, 1W, 2512, REEL; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW25122R00JNEG 541-2.0XTR-ND 52-CRCW25122R00JNEG 59M7101 72M6887
Product Name RES 2.0 OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount SMD 1W 2 Ohm 500V Resistor Res, Thick Film, 2R, 5%, 1W, 2512; Resistance Vishay Res, Thick Film, 2R, 5%, 1W, 2512, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 2 ohms 2 ohms 2 ohms 2 ohms 2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers