Vishay Intertechnology, Inc. RES 2.00 OHM 1W 1% 2512 SMD CRCW25122R00FNTG

Description
RES 2.00ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 2.00ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.00 OHM 1W 1% 2512 SMD - CRCW25122R00FNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00 OHM 1W 1% 2512 SMD
CRCW25122R00FNTG
RES 2.00 OHM 1W 1% 2512 SMD CRCW25122R00FNTG
RES 2.00ohm 1W 1% 2512 SMD

RES 2.00ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25122R00FNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122R00FNTG-ND
Chip Resistor - Surface Mount CRCW25122R00FNTG-ND
2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25122R00FNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25122R00FNTG
Chip Resistor - Surface Mount CRCW25122R00FNTG
RES SMD 2 OHM 1% 1W 2512

RES SMD 2 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25122R00FNTG CRCW25122R00FNTG-ND CRCW25122R00FNTG
Product Name RES 2.00 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 3-2176090-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 316000 ohms
View Details
3 suppliers