Vishay Precision Group RES 2.00 OHM 1W 1% 2512 SMD CRCW25122R00FNEG

Description
RES 2.00ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 2.00ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.00 OHM 1W 1% 2512 SMD - CRCW25122R00FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00 OHM 1W 1% 2512 SMD
CRCW25122R00FNEG
RES 2.00 OHM 1W 1% 2512 SMD CRCW25122R00FNEG
RES 2.00ohm 1W 1% 2512 SMD

RES 2.00ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW25122R00FNEGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25122R00FNEGTR-ND
Chip Resistor - Surface Mount 541-CRCW25122R00FNEGTR-ND
2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25122R00FNEGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25122R00FNEGCT-ND
Chip Resistor - Surface Mount 541-CRCW25122R00FNEGCT-ND
2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25122R00FNEGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25122R00FNEGDKR-ND
Chip Resistor - Surface Mount 541-CRCW25122R00FNEGDKR-ND
2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2R, 1%, 1W, 2512; Resistance Vishay - 49P4598 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R, 1%, 1W, 2512; Resistance Vishay
49P4598
Res, Thick Film, 2R, 1%, 1W, 2512; Resistance Vishay 49P4598
RES, THICK FILM, 2R, 1%, 1W, 2512; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series RoHS Compliant: Yes

RES, THICK FILM, 2R, 1%, 1W, 2512; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2R, 1%, 1W, 2512, Reel; Resistance Vishay - 83R8278 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R, 1%, 1W, 2512, Reel; Resistance Vishay
83R8278
Res, Thick Film, 2R, 1%, 1W, 2512, Reel; Resistance Vishay 83R8278
RES, THICK FILM, 2R, 1%, 1W, 2512, REEL; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 2R, 1%, 1W, 2512, REEL; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25122R00FNEG 541-CRCW25122R00FNEGTR-ND 49P4598 83R8278
Product Name RES 2.00 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Res, Thick Film, 2R, 1%, 1W, 2512; Resistance Vishay Res, Thick Film, 2R, 1%, 1W, 2512, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 2 ohms 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176757-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details