2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Fixed Resistor, Metal Glaze/thick Film, 1W, 2ohm, 500V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP, HALOGEN FREE Product overview: CRCW25122R00FKTG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 2ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 2ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25122R00FKTG can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 916010-CRCW25122R00F
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
RES SMD 2 OHM 1% 1W 2512
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW25122R00FKTG-ND | 52-CRCW25122R00FKTG | 916010-CRCW25122R00FKTG | CRCW25122R00FKTG |
| Product Name | Chip Resistor - Surface Mount | SMD 1W 2ohm 500V Resistor | Chip Resistor - Surface Mount - CRCW25122R00FKTG | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 2 ohms | 2 ohms | 2 ohms |