Vishay Precision Group RES 2.00 OHM 1W 1% 2512 SMD CRCW25122R00FKEG

Description
RES 2.00ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 2.00ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.00 OHM 1W 1% 2512 SMD - CRCW25122R00FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00 OHM 1W 1% 2512 SMD
CRCW25122R00FKEG
RES 2.00 OHM 1W 1% 2512 SMD CRCW25122R00FKEG
RES 2.00ohm 1W 1% 2512 SMD

RES 2.00ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.00AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00AFCT-ND
Chip Resistor - Surface Mount 541-2.00AFCT-ND
2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00AFDKR-ND
Chip Resistor - Surface Mount 541-2.00AFDKR-ND
2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00AFTR-ND
Chip Resistor - Surface Mount 541-2.00AFTR-ND
2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25122R00FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25122R00FKEG
Chip Resistor - Surface Mount CRCW25122R00FKEG
RES SMD 2 OHM 1% 1W 2512

RES SMD 2 OHM 1% 1W 2512

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 2R, 1W, 2512; Resistance Vishay - 65AC3502 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 2R, 1W, 2512; Resistance Vishay
65AC3502
Res, Aec-Q200, Thick Film, 2R, 1W, 2512; Resistance Vishay 65AC3502
RES, AEC-Q200, THICK FILM, 2R, 1W, 2512; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 2R, 1W, 2512; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 2R, 1W, 2512; Resistance Vishay - 47P5052 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 2R, 1W, 2512; Resistance Vishay
47P5052
Res, Aec-Q200, Thick Film, 2R, 1W, 2512; Resistance Vishay 47P5052
RES, AEC-Q200, THICK FILM, 2R, 1W, 2512; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 2R, 1W, 2512; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW25122R00FKEG 541-2.00AFCT-ND CRCW25122R00FKEG 65AC3502
Product Name RES 2.00 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 2R, 1W, 2512; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 2 ohms 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details