RES 2.87Mohm 1W 1% 2512 SMD
2.87 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES SMD 2.87M OHM 1% 1W 2512
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW25122M87FKTG | CRCW25122M87FKTG-ND | CRCW25122M87FKTG |
| Product Name | RES 2.87M OHM 1W 1% 2512 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 2.87E6 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts | 1 watts |
| Configuration | Single Resistor |