Vishay Intertechnology, Inc. RES 2.7M OHM 1W 5% 2512 SMD CRCW25122M70JNEG

Description
RES 2.7Mohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 2.7Mohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7M OHM 1W 5% 2512 SMD - CRCW25122M70JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7M OHM 1W 5% 2512 SMD
CRCW25122M70JNEG
RES 2.7M OHM 1W 5% 2512 SMD CRCW25122M70JNEG
RES 2.7Mohm 1W 5% 2512 SMD

RES 2.7Mohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25122M70JNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122M70JNEG-ND
Chip Resistor - Surface Mount CRCW25122M70JNEG-ND
2.7 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.7 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25122M70JNEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25122M70JNEG
Chip Resistor - Surface Mount CRCW25122M70JNEG
RES SMD 2.7M OHM 5% 1W 2512

RES SMD 2.7M OHM 5% 1W 2512

Supplier's Site Datasheet
Crcw2512 200 2M7 5% E67 E3 Rohs Compliant Vishay - 47P5047 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 2M7 5% E67 E3 Rohs Compliant Vishay
47P5047
Crcw2512 200 2M7 5% E67 E3 Rohs Compliant Vishay 47P5047
CRCW2512 200 2M7 5% E67 e3 RoHS Compliant: Yes

CRCW2512 200 2M7 5% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW25122M70JNEG CRCW25122M70JNEG-ND CRCW25122M70JNEG 47P5047
Product Name RES 2.7M OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 200 2M7 5% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 2.70E6 ohms 0.0027 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details