Vishay Intertechnology, Inc. RES 2.70M OHM 1W 1% 2512 SMD CRCW25122M70FKEG

Description
RES 2.70Mohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 2.70Mohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.70M OHM 1W 1% 2512 SMD - CRCW25122M70FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70M OHM 1W 1% 2512 SMD
CRCW25122M70FKEG
RES 2.70M OHM 1W 1% 2512 SMD CRCW25122M70FKEG
RES 2.70Mohm 1W 1% 2512 SMD

RES 2.70Mohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25122M70FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122M70FKEG-ND
Chip Resistor - Surface Mount CRCW25122M70FKEG-ND
2.7 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.7 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 100 2M7 1% E67 E3 Rohs Compliant Vishay - 47P5046 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 2M7 1% E67 E3 Rohs Compliant Vishay
47P5046
Crcw2512 100 2M7 1% E67 E3 Rohs Compliant Vishay 47P5046
CRCW2512 100 2M7 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 2M7 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25122M70FKEG CRCW25122M70FKEG-ND 47P5046
Product Name RES 2.70M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 2M7 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 2.70E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details