Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25122M20FKEG

Description
2.2 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.2 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25122M20FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122M20FKEG-ND
Chip Resistor - Surface Mount CRCW25122M20FKEG-ND
2.2 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.2 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 1W Resistor - 52-CRCW25122M20FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-CRCW25122M20FKEG
SMD 1W Resistor 52-CRCW25122M20FKEG
RES SMD 2.2M OHM 1% 1W 2512 Product overview: CRCW25122M20FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25122M20FKEG can be used for catalog matching and distributor lookup.

RES SMD 2.2M OHM 1% 1W 2512 Product overview: CRCW25122M20FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25122M20FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 2.20M OHM 1W 1% 2512 SMD - CRCW25122M20FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20M OHM 1W 1% 2512 SMD
CRCW25122M20FKEG
RES 2.20M OHM 1W 1% 2512 SMD CRCW25122M20FKEG
RES 2.20Mohm 1W 1% 2512 SMD

RES 2.20Mohm 1W 1% 2512 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW25122M20FKEG
771771-CRCW25122M20FKEG
Chip Resistor - Surface Mount - CRCW25122M20FKEG 771771-CRCW25122M20FKEG
Manufacturer: Vishay Dale Win Source Part Number: 771771-CRCW25122M20F KEG Series: CRCW Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 2512 (6432 Metric) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 1W Resistance (Ohms): 2.2M Composition: Thick Film Number of Terminations: 2 Family Name: D/CRCW e3 Categories: Resistors Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Manufacturer Package: 2512 Height - Seated (Maximum): 0.028" (0.70mm) Alternative Parts (Cross-Reference): HTCR2512G-2M2FT18; AC2512FK-072M2L; ASC2512-2M2FT4; NRCA100F2204TRQYF; Introduction Date: November 08, 2006 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Dale
Win Source Part Number: 771771-CRCW25122M20FKEG
Series: CRCW
Packaging: Reel package
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200
Package: 2512 (6432 Metric)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 1W
Resistance (Ohms): 2.2M
Composition: Thick Film
Number of Terminations: 2
Family Name: D/CRCW e3
Categories: Resistors
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Manufacturer Package: 2512
Height - Seated (Maximum): 0.028" (0.70mm)
Alternative Parts (Cross-Reference): HTCR2512G-2M2FT18; AC2512FK-072M2L; ASC2512-2M2FT4; NRCA100F2204TRQYF;
Introduction Date: November 08, 2006
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Crcw2512 100 2M2 1% E67 E3 Rohs Compliant Vishay - 47P5033 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 2M2 1% E67 E3 Rohs Compliant Vishay
47P5033
Crcw2512 100 2M2 1% E67 E3 Rohs Compliant Vishay 47P5033
CRCW2512 100 2M2 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 2M2 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW25122M20FKEG-ND 52-CRCW25122M20FKEG CRCW25122M20FKEG 771771-CRCW25122M20FKEG 47P5033
Product Name Chip Resistor - Surface Mount SMD 1W Resistor RES 2.20M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount - CRCW25122M20FKEG Crcw2512 100 2M2 1% E67 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details