Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25122M00JNEG

Description
2 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25122M00JNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122M00JNEG-ND
Chip Resistor - Surface Mount CRCW25122M00JNEG-ND
2 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.0M OHM 1W 5% 2512 SMD - CRCW25122M00JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0M OHM 1W 5% 2512 SMD
CRCW25122M00JNEG
RES 2.0M OHM 1W 5% 2512 SMD CRCW25122M00JNEG
RES 2.0Mohm 1W 5% 2512 SMD

RES 2.0Mohm 1W 5% 2512 SMD

Supplier's Site
Crcw2512 200 2M 5% E67 E3 Rohs Compliant Vishay - 47P5029 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 2M 5% E67 E3 Rohs Compliant Vishay
47P5029
Crcw2512 200 2M 5% E67 E3 Rohs Compliant Vishay 47P5029
CRCW2512 200 2M 5% E67 e3 RoHS Compliant: Yes

CRCW2512 200 2M 5% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25122M00JNEG-ND CRCW25122M00JNEG 47P5029
Product Name Chip Resistor - Surface Mount RES 2.0M OHM 1W 5% 2512 SMD Crcw2512 200 2M 5% E67 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details