Vishay Intertechnology, Inc. RES 2.00M OHM 1W 1% 2512 SMD CRCW25122M00FKTG

Description
RES 2.00Mohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 2.00Mohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.00M OHM 1W 1% 2512 SMD - CRCW25122M00FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00M OHM 1W 1% 2512 SMD
CRCW25122M00FKTG
RES 2.00M OHM 1W 1% 2512 SMD CRCW25122M00FKTG
RES 2.00Mohm 1W 1% 2512 SMD

RES 2.00Mohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25122M00FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122M00FKTG-ND
Chip Resistor - Surface Mount CRCW25122M00FKTG-ND
2 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,2Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay - 45J2595 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,2Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
45J2595
Resistor,metal Glaze,2Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay 45J2595
Resistor,Metal Glaze,2MOhms,500WV,1 +/-% Tol,-100,100ppm-TC,2 512-Case RoHS Compliant: No

Resistor,Metal Glaze,2MOhms,500WV,1+/-% Tol,-100,100ppm-TC,2512-Case RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW25122M00FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25122M00FKTG
Chip Resistor - Surface Mount CRCW25122M00FKTG
RES SMD 2M OHM 1% 1W 2512

RES SMD 2M OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25122M00FKTG CRCW25122M00FKTG-ND 45J2595 CRCW25122M00FKTG
Product Name RES 2.00M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,2Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details