Vishay Intertechnology, Inc. RES 2.94K OHM 1W 1% 2512 SMD CRCW25122K94FKTG

Description
RES 2.94Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 2.94Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94K OHM 1W 1% 2512 SMD - CRCW25122K94FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 1W 1% 2512 SMD
CRCW25122K94FKTG
RES 2.94K OHM 1W 1% 2512 SMD CRCW25122K94FKTG
RES 2.94Kohm 1W 1% 2512 SMD

RES 2.94Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25122K94FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122K94FKTG-ND
Chip Resistor - Surface Mount CRCW25122K94FKTG-ND
2.94 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.94 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25122K94FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25122K94FKTG
Chip Resistor - Surface Mount CRCW25122K94FKTG
RES SMD 2.94K OHM 1% 1W 2512

RES SMD 2.94K OHM 1% 1W 2512

Supplier's Site Datasheet
Resistor,metal Glaze,2.94Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay - 80K4784 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,2.94Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
80K4784
Resistor,metal Glaze,2.94Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay 80K4784
Resistor,Metal Glaze,2.94KOhms,500W V,1+/-% Tol,-100,100ppm-TC,2 512-Case RoHS Compliant: No

Resistor,Metal Glaze,2.94KOhms,500WV,1+/-% Tol,-100,100ppm-TC,2512-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25122K94FKTG CRCW25122K94FKTG-ND CRCW25122K94FKTG 80K4784
Product Name RES 2.94K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor,metal Glaze,2.94Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 2940 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 3-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1300 ohms
View Details
4 suppliers