Vishay Intertechnology, Inc. RES 2.87K OHM 1W 1% 2512 SMD CRCW25122K87FKEG

Description
RES 2.87Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 2.87Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87K OHM 1W 1% 2512 SMD - CRCW25122K87FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 1W 1% 2512 SMD
CRCW25122K87FKEG
RES 2.87K OHM 1W 1% 2512 SMD CRCW25122K87FKEG
RES 2.87Kohm 1W 1% 2512 SMD

RES 2.87Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.87KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.87KAFTR-ND
Chip Resistor - Surface Mount 541-2.87KAFTR-ND
2.87 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.87 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.87KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.87KAFDKR-ND
Chip Resistor - Surface Mount 541-2.87KAFDKR-ND
2.87 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.87 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.87KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.87KAFCT-ND
Chip Resistor - Surface Mount 541-2.87KAFCT-ND
2.87 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.87 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25122K87FKEG 541-2.87KAFTR-ND
Product Name RES 2.87K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 2870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details