Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25122K74FKTG

Description
2.74 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.74 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25122K74FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122K74FKTG-ND
Chip Resistor - Surface Mount CRCW25122K74FKTG-ND
2.74 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.74 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.74K OHM 1W 1% 2512 SMD - CRCW25122K74FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 1W 1% 2512 SMD
CRCW25122K74FKTG
RES 2.74K OHM 1W 1% 2512 SMD CRCW25122K74FKTG
RES 2.74Kohm 1W 1% 2512 SMD

RES 2.74Kohm 1W 1% 2512 SMD

Supplier's Site
SMD 1W Resistor - 52-CRCW25122K74FKTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-CRCW25122K74FKTG
SMD 1W Resistor 52-CRCW25122K74FKTG
RES SMD 2.74K OHM 1% 1W 2512 Product overview: CRCW25122K74FKTG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25122K74FKTG can be used for catalog matching and distributor lookup.

RES SMD 2.74K OHM 1% 1W 2512 Product overview: CRCW25122K74FKTG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25122K74FKTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
996020-CRCW25122K74FKTG
Resistors - Chip Resistor - Surface Mount 996020-CRCW25122K74FKTG
Win Source Part Number: 996020-CRCW25122K74F KTG Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 2.74 kOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: CRCW2512 100 2K74 1% R67,CRCW25122741FR67 Base Product Number: CRCW2512 RoHS Status: RoHS non-compliant

Win Source Part Number: 996020-CRCW25122K74FKTG
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.74 kOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: CRCW2512 100 2K74 1% R67,CRCW25122741FR67
Base Product Number: CRCW2512
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25122K74FKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25122K74FKTG
Chip Resistor - Surface Mount CRCW25122K74FKTG
RES SMD 2.74K OHM 1% 1W 2512

RES SMD 2.74K OHM 1% 1W 2512

Supplier's Site Datasheet
Resistor, Thick Film, 2.74Kohm, 1W, 1%; Resistance Vishay - 22C6423 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.74Kohm, 1W, 1%; Resistance Vishay
22C6423
Resistor, Thick Film, 2.74Kohm, 1W, 1%; Resistance Vishay 22C6423
RESISTOR, THICK FILM, 2.74KOHM, 1W, 1%; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: No

RESISTOR, THICK FILM, 2.74KOHM, 1W, 1%; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW25122K74FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25122K74FKTG
Chip Resistor - Surface Mount CRCW25122K74FKTG
RES SMD 2.74K OHM 1% 1W 2512

RES SMD 2.74K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW25122K74FKTG-ND CRCW25122K74FKTG 52-CRCW25122K74FKTG 996020-CRCW25122K74FKTG CRCW25122K74FKTG 22C6423 CRCW25122K74FKTG
Product Name Chip Resistor - Surface Mount RES 2.74K OHM 1W 1% 2512 SMD SMD 1W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 2.74Kohm, 1W, 1%; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573269 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1500 ohms
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details