Vishay Intertechnology, Inc. SMD 1.5W Resistor CRCW25122K74FKEGHP

Description
RES SMD 2.74K OHM 1% 1.5W 2512 Product overview: CRCW25122K74FKEGHP from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25122K74FKEGH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 2.74K OHM 1% 1.5W 2512 Product overview: CRCW25122K74FKEGHP from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25122K74FKEGH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5W Resistor - 52-CRCW25122K74FKEGHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5W Resistor
52-CRCW25122K74FKEGHP
SMD 1.5W Resistor 52-CRCW25122K74FKEGHP
RES SMD 2.74K OHM 1% 1.5W 2512 Product overview: CRCW25122K74FKEGHP from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25122K74FKEGH P can be used for catalog matching and distributor lookup.

RES SMD 2.74K OHM 1% 1.5W 2512 Product overview: CRCW25122K74FKEGHP from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25122K74FKEGHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW25122K74FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122K74FKEGHP-ND
Chip Resistor - Surface Mount CRCW25122K74FKEGHP-ND
2.74 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.74 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1170487-CRCW25122K74FKEGHP
Resistors - Chip Resistor - Surface Mount 1170487-CRCW25122K74FKEGHP
Win Source Part Number: 1170487-CRCW25122K74 FKEGHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1.5W Composition: Thick Film Number of Terminations: 2 Resistance: 2.74 kOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Base Product Number: CRCW2512

Win Source Part Number: 1170487-CRCW25122K74FKEGHP
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW-HP
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1.5W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.74 kOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Base Product Number: CRCW2512

Buy Now Datasheet
RES 2.74K OHM 1.5W 1% 2512 SMD - CRCW25122K74FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 1.5W 1% 2512 SMD
CRCW25122K74FKEGHP
RES 2.74K OHM 1.5W 1% 2512 SMD CRCW25122K74FKEGHP
RES 2.74Kohm 1.5W 1% 2512 SMD

RES 2.74Kohm 1.5W 1% 2512 SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 52-CRCW25122K74FKEGHP CRCW25122K74FKEGHP-ND 1170487-CRCW25122K74FKEGHP CRCW25122K74FKEGHP
Product Name SMD 1.5W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES 2.74K OHM 1.5W 1% 2512 SMD
Mounting / Packaging 2512 (6432 Metric) 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 2740 ohms 2740 ohms 2740 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details