Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW25122K74FKEG

Description
Win Source Part Number: 996021-CRCW25122K74F KEG Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 2.74 kOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-2.74KAFTR,541-2. 74KAFCT,541-2.74KAFD KR,CRCW2512 100 2K74 1% E67 E3 Base Product Number: CRCW2512
Request a Quote Datasheet
Description
Win Source Part Number: 996021-CRCW25122K74F KEG Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 2.74 kOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-2.74KAFTR,541-2. 74KAFCT,541-2.74KAFD KR,CRCW2512 100 2K74 1% E67 E3 Base Product Number: CRCW2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
996021-CRCW25122K74FKEG
Resistors - Chip Resistor - Surface Mount 996021-CRCW25122K74FKEG
Win Source Part Number: 996021-CRCW25122K74F KEG Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 2.74 kOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-2.74KAFTR,541-2. 74KAFCT,541-2.74KAFD KR,CRCW2512 100 2K74 1% E67 E3 Base Product Number: CRCW2512

Win Source Part Number: 996021-CRCW25122K74FKEG
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.74 kOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-2.74KAFTR,541-2.74KAFCT,541-2.74KAFDKR,CRCW2512 100 2K74 1% E67 E3
Base Product Number: CRCW2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.74KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.74KAFTR-ND
Chip Resistor - Surface Mount 541-2.74KAFTR-ND
2.74 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.74 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.74KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.74KAFDKR-ND
Chip Resistor - Surface Mount 541-2.74KAFDKR-ND
2.74 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.74 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.74KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.74KAFCT-ND
Chip Resistor - Surface Mount 541-2.74KAFCT-ND
2.74 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.74 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive SMD 1W Resistor - 52-CRCW25122K74FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 1W Resistor
52-CRCW25122K74FKEG
Automotive SMD 1W Resistor 52-CRCW25122K74FKEG
2.74kR 1% 1W 2512 SMD Chip Resistor, AEC-Q200 Product overview: CRCW25122K74FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25122K74FKEG can be used for catalog matching and distributor lookup.

2.74kR 1% 1W 2512 SMD Chip Resistor, AEC-Q200 Product overview: CRCW25122K74FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25122K74FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 2.74K OHM 1W 1% 2512 SMD - CRCW25122K74FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 1W 1% 2512 SMD
CRCW25122K74FKEG
RES 2.74K OHM 1W 1% 2512 SMD CRCW25122K74FKEG
RES 2.74Kohm 1W 1% 2512 SMD

RES 2.74Kohm 1W 1% 2512 SMD

Supplier's Site
Res, Thick Film, 2K74, 1%, 1W, 2512, Reel; Resistance Vishay - 42K4090 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K74, 1%, 1W, 2512, Reel; Resistance Vishay
42K4090
Res, Thick Film, 2K74, 1%, 1W, 2512, Reel; Resistance Vishay 42K4090
RES, THICK FILM, 2K74, 1%, 1W, 2512, REEL; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:2000RoHS Compliant: Yes

RES, THICK FILM, 2K74, 1%, 1W, 2512, REEL; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:2000RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 996021-CRCW25122K74FKEG 541-2.74KAFTR-ND 52-CRCW25122K74FKEG CRCW25122K74FKEG 42K4090
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Automotive SMD 1W Resistor RES 2.74K OHM 1W 1% 2512 SMD Res, Thick Film, 2K74, 1%, 1W, 2512, Reel; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 2740 ohms 2740 ohms 2740 ohms 2740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573211 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 1.00E-3 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details