Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25122K70FKTG

Description
2.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25122K70FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122K70FKTG-ND
Chip Resistor - Surface Mount CRCW25122K70FKTG-ND
2.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.70K OHM 1W 1% 2512 SMD - CRCW25122K70FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70K OHM 1W 1% 2512 SMD
CRCW25122K70FKTG
RES 2.70K OHM 1W 1% 2512 SMD CRCW25122K70FKTG
RES 2.70Kohm 1W 1% 2512 SMD

RES 2.70Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25122K70FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25122K70FKTG
Chip Resistor - Surface Mount CRCW25122K70FKTG
RES SMD 2.7K OHM 1% 1W 2512

RES SMD 2.7K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 2.7K 1% 100 R67 Rohs Compliant Vishay - 49P4594 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 2.7K 1% 100 R67 Rohs Compliant Vishay
49P4594
Crcw2512 2.7K 1% 100 R67 Rohs Compliant Vishay 49P4594
CRCW2512 2.7K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 2.7K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25122K70FKTG-ND CRCW25122K70FKTG CRCW25122K70FKTG 49P4594
Product Name Chip Resistor - Surface Mount RES 2.70K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 2.7K 1% 100 R67 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD) 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567759 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers