Vishay Precision Group Chip Resistor - Surface Mount CRCW25122K67FKEG

Description
2.67 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.67 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25122K67FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122K67FKEG-ND
Chip Resistor - Surface Mount CRCW25122K67FKEG-ND
2.67 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.67 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.67K OHM 1W 1% 2512 SMD - CRCW25122K67FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1W 1% 2512 SMD
CRCW25122K67FKEG
RES 2.67K OHM 1W 1% 2512 SMD CRCW25122K67FKEG
RES 2.67Kohm 1W 1% 2512 SMD

RES 2.67Kohm 1W 1% 2512 SMD

Supplier's Site
Crcw2512 100 2K67 1% E67 E3 Rohs Compliant Vishay - 47P5023 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 2K67 1% E67 E3 Rohs Compliant Vishay
47P5023
Crcw2512 100 2K67 1% E67 E3 Rohs Compliant Vishay 47P5023
CRCW2512 100 2K67 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 2K67 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25122K67FKEG-ND CRCW25122K67FKEG 47P5023
Product Name Chip Resistor - Surface Mount RES 2.67K OHM 1W 1% 2512 SMD Crcw2512 100 2K67 1% E67 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176088-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers