Vishay Intertechnology, Inc. RES 2.61K OHM 1W 1% 2512 SMD CRCW25122K61FKTG

Description
RES 2.61Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 2.61Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 1W 1% 2512 SMD - CRCW25122K61FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1W 1% 2512 SMD
CRCW25122K61FKTG
RES 2.61K OHM 1W 1% 2512 SMD CRCW25122K61FKTG
RES 2.61Kohm 1W 1% 2512 SMD

RES 2.61Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25122K61FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122K61FKTG-ND
Chip Resistor - Surface Mount CRCW25122K61FKTG-ND
2.61 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.61 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25122K61FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25122K61FKTG
Chip Resistor - Surface Mount CRCW25122K61FKTG
RES SMD 2.61K OHM 1% 1W 2512

RES SMD 2.61K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 2.61K 1% 100 R67 Rohs Compliant Vishay - 49P4592 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 2.61K 1% 100 R67 Rohs Compliant Vishay
49P4592
Crcw2512 2.61K 1% 100 R67 Rohs Compliant Vishay 49P4592
CRCW2512 2.61K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 2.61K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25122K61FKTG CRCW25122K61FKTG-ND CRCW25122K61FKTG 49P4592
Product Name RES 2.61K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 2.61K 1% 100 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 2610 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details