Vishay Precision Group Chip Resistor - Surface Mount CRCW25122K49FKEG

Description
2.49 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.49 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.49KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49KAFDKR-ND
Chip Resistor - Surface Mount 541-2.49KAFDKR-ND
2.49 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.49 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.49KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49KAFTR-ND
Chip Resistor - Surface Mount 541-2.49KAFTR-ND
2.49 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.49 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.49KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49KAFCT-ND
Chip Resistor - Surface Mount 541-2.49KAFCT-ND
2.49 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.49 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.49K OHM 1W 1% 2512 SMD - CRCW25122K49FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1W 1% 2512 SMD
CRCW25122K49FKEG
RES 2.49K OHM 1W 1% 2512 SMD CRCW25122K49FKEG
RES 2.49Kohm 1W 1% 2512 SMD

RES 2.49Kohm 1W 1% 2512 SMD

Supplier's Site
Res, Thick Film, 2K49, 1%, 0.5W, 2512; Resistance Vishay - 51P1191 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K49, 1%, 0.5W, 2512; Resistance Vishay
51P1191
Res, Thick Film, 2K49, 1%, 0.5W, 2512; Resistance Vishay 51P1191
RES, THICK FILM, 2K49, 1%, 0.5W, 2512; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 2K49, 1%, 0.5W, 2512; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 2K49, 1W, 2512; Resistance Vishay - 43C6037 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 2K49, 1W, 2512; Resistance Vishay
43C6037
Res, Aec-Q200, Thick Film, 2K49, 1W, 2512; Resistance Vishay 43C6037
RES, AEC-Q200, THICK FILM, 2K49, 1W, 2512; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 2K49, 1W, 2512; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-2.49KAFDKR-ND CRCW25122K49FKEG 51P1191 43C6037
Product Name Chip Resistor - Surface Mount RES 2.49K OHM 1W 1% 2512 SMD Res, Thick Film, 2K49, 1%, 0.5W, 2512; Resistance Vishay Res, Aec-Q200, Thick Film, 2K49, 1W, 2512; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 3-1879497-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details