RES 2.4Kohm 1W 5% 2512 SMD
2.4 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
2.4 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
2.4 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 2K4, 5%, 1W, 2512; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes
RES, AEC-Q200, THICK FILM, 2K4, 1W, 2512; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW25122K40JNEG | 541-2.4KXCT-ND | 89M6935 |
| Product Name | RES 2.4K OHM 1W 5% 2512 SMD | Chip Resistor - Surface Mount | Res, Thick Film, 2K4, 5%, 1W, 2512; Resistance Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 | 2512; 2512 [6432 Metric] |
| Resistance Range | 2400 ohms | 2400 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 1 watts | 1 watts | 1 watts |
| Configuration | Single Resistor | Single Resistor |