RES 2.40Kohm 1W 1% 2512 SMD
2.4 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
2.4 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
2.4 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES, 2.4KOHM, AEC-Q200, 1W, 2512 ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW25122K40FKEG | 541-CRCW25122K40FKEGCT-ND | 33AK8677 |
| Product Name | RES 2.40K OHM 1W 1% 2512 SMD | Chip Resistor - Surface Mount | Res, 2.4Kohm, Aec-Q200, 1W, 2512 Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 | 2512 |
| Resistance Range | 2400 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 1 watts | 1 watts | |
| Configuration | Single Resistor | Single Resistor |