Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25122K37FKTH

Description
2.37 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.37 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25122K37FKTH-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122K37FKTH-ND
Chip Resistor - Surface Mount CRCW25122K37FKTH-ND
2.37 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.37 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 2.37K 1% 100 R82 Rohs Compliant Vishay - 49P4588 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 2.37K 1% 100 R82 Rohs Compliant Vishay
49P4588
Crcw2512 2.37K 1% 100 R82 Rohs Compliant Vishay 49P4588
CRCW2512 2.37K 1% 100 R82 ROHS COMPLIANT: NO

CRCW2512 2.37K 1% 100 R82 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW25122K37FKTH - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25122K37FKTH
Chip Resistor - Surface Mount CRCW25122K37FKTH
RES SMD 2.37K OHM 1% 1W 2512

RES SMD 2.37K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25122K37FKTH-ND 49P4588 CRCW25122K37FKTH
Product Name Chip Resistor - Surface Mount Crcw2512 2.37K 1% 100 R82 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details