Vishay Precision Group Chip Resistor - Surface Mount CRCW25122K37FKEH

Description
2.37 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.37 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25122K37FKEH-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122K37FKEH-ND
Chip Resistor - Surface Mount CRCW25122K37FKEH-ND
2.37 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.37 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 100 2K37 1% E82 E3 Rohs Compliant Vishay - 49P4586 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 2K37 1% E82 E3 Rohs Compliant Vishay
49P4586
Crcw2512 100 2K37 1% E82 E3 Rohs Compliant Vishay 49P4586
CRCW2512 100 2K37 1% E82 e3 RoHS Compliant: Yes

CRCW2512 100 2K37 1% E82 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW25122K37FKEH-ND 49P4586
Product Name Chip Resistor - Surface Mount Crcw2512 100 2K37 1% E82 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details