Vishay Intertechnology, Inc. RES 2.32K OHM 1W 1% 2512 SMD CRCW25122K32FKEG

Description
RES 2.32Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 2.32Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM 1W 1% 2512 SMD - CRCW25122K32FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 1W 1% 2512 SMD
CRCW25122K32FKEG
RES 2.32K OHM 1W 1% 2512 SMD CRCW25122K32FKEG
RES 2.32Kohm 1W 1% 2512 SMD

RES 2.32Kohm 1W 1% 2512 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW25122K32FKEG
916009-CRCW25122K32FKEG
Chip Resistor - Surface Mount - CRCW25122K32FKEG 916009-CRCW25122K32FKEG
Manufacturer: Vishay Win Source Part Number: 916009-CRCW25122K32F KEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 2.32 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 916009-CRCW25122K32FKEG
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 2.32 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030

Buy Now Datasheet
Automotive SMD 1W 500V Resistor - 52-CRCW25122K32FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 1W 500V Resistor
52-CRCW25122K32FKEG
Automotive SMD 1W 500V Resistor 52-CRCW25122K32FKEG
2.32kR 1% 1W 2512 SMD Chip Resistor, 500V, AEC-Q200 Product overview: CRCW25122K32FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25122K32FKEG can be used for catalog matching and distributor lookup.

2.32kR 1% 1W 2512 SMD Chip Resistor, 500V, AEC-Q200 Product overview: CRCW25122K32FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25122K32FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW25122K32FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122K32FKEG-ND
Chip Resistor - Surface Mount CRCW25122K32FKEG-ND
2.32 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.32 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES SMD 2.32K OHM 1% 1W 2512 - 873-CRCW25122K32FKEG - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.32K OHM 1% 1W 2512
873-CRCW25122K32FKEG
RES SMD 2.32K OHM 1% 1W 2512 873-CRCW25122K32FKEG
RES SMD 2.32K OHM 1% 1W 2512

RES SMD 2.32K OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW25122K32FKEG 916009-CRCW25122K32FKEG 52-CRCW25122K32FKEG CRCW25122K32FKEG-ND 873-CRCW25122K32FKEG
Product Name RES 2.32K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount - CRCW25122K32FKEG Automotive SMD 1W 500V Resistor Chip Resistor - Surface Mount RES SMD 2.32K OHM 1% 1W 2512
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT
Resistance Range 2320 ohms 2320 ohms 2320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Unlock Full Specs
to access all available technical data