2.26 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1watt 2.26Kohms 1%
RES SMD 2.26K OHM 1% 1W 2512
RES SMD 2.26K OHM 1% 1W 2512
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW25122K26FKTG-ND | CRCW25122K26FKTG | CRCW25122K26FKTG | CRCW25122K26FKTG |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1watt 2.26Kohms 1% | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |