Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25122K20JNTH

Description
2.2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25122K20JNTH-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122K20JNTH-ND
Chip Resistor - Surface Mount CRCW25122K20JNTH-ND
2.2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25122K20JNTH - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25122K20JNTH
Chip Resistor - Surface Mount CRCW25122K20JNTH
RES SMD 2.2K OHM 5% 1W 2512

RES SMD 2.2K OHM 5% 1W 2512

Supplier's Site Datasheet
Crcw2512 2.2K 5% 200 R82 Rohs Compliant Vishay - 49P4584 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 2.2K 5% 200 R82 Rohs Compliant Vishay
49P4584
Crcw2512 2.2K 5% 200 R82 Rohs Compliant Vishay 49P4584
CRCW2512 2.2K 5% 200 R82 ROHS COMPLIANT: NO

CRCW2512 2.2K 5% 200 R82 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW25122K20JNTH - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25122K20JNTH
Chip Resistor - Surface Mount CRCW25122K20JNTH
RES SMD 2.2K OHM 5% 1W 2512

RES SMD 2.2K OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Chip Resistors Resistors Resistors
Product Number CRCW25122K20JNTH-ND CRCW25122K20JNTH 49P4584 CRCW25122K20JNTH
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 2.2K 5% 200 R82 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details