Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25122K20FKTG

Description
2.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25122K20FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122K20FKTG-ND
Chip Resistor - Surface Mount CRCW25122K20FKTG-ND
2.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.20K OHM 1W 1% 2512 SMD - CRCW25122K20FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20K OHM 1W 1% 2512 SMD
CRCW25122K20FKTG
RES 2.20K OHM 1W 1% 2512 SMD CRCW25122K20FKTG
RES 2.20Kohm 1W 1% 2512 SMD

RES 2.20Kohm 1W 1% 2512 SMD

Supplier's Site
Resistor,metal Glaze,2.2Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay - 19K8560 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,2.2Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
19K8560
Resistor,metal Glaze,2.2Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay 19K8560
Resistor,Metal Glaze,2.2KOhms,500WV ,1+/-% Tol,-100,100ppm-TC,2 512-Case RoHS Compliant: No

Resistor,Metal Glaze,2.2KOhms,500WV,1+/-% Tol,-100,100ppm-TC,2512-Case RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW25122K20FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25122K20FKTG
Chip Resistor - Surface Mount CRCW25122K20FKTG
RES SMD 2.2K OHM 1% 1W 2512

RES SMD 2.2K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25122K20FKTG-ND CRCW25122K20FKTG 19K8560 CRCW25122K20FKTG
Product Name Chip Resistor - Surface Mount RES 2.20K OHM 1W 1% 2512 SMD Resistor,metal Glaze,2.2Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details