Vishay Intertechnology, Inc. RES 2.20K OHM 1.5W 1% 2512 SMD CRCW25122K20FKEGHP

Description
RES 2.20Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 2.20Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.20K OHM 1.5W 1% 2512 SMD - CRCW25122K20FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20K OHM 1.5W 1% 2512 SMD
CRCW25122K20FKEGHP
RES 2.20K OHM 1.5W 1% 2512 SMD CRCW25122K20FKEGHP
RES 2.20Kohm 1.5W 1% 2512 SMD

RES 2.20Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25122K20FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122K20FKEGHP-ND
Chip Resistor - Surface Mount CRCW25122K20FKEGHP-ND
2.2 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25122K20FKEGHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25122K20FKEGHP
Chip Resistor - Surface Mount CRCW25122K20FKEGHP
RES SMD 2.2K OHM 1% 1.5W 2512

RES SMD 2.2K OHM 1% 1.5W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW25122K20FKEGHP CRCW25122K20FKEGHP-ND CRCW25122K20FKEGHP
Product Name RES 2.20K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 2200 ohms 2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers