Vishay Precision Group Chip Resistor - Surface Mount CRCW25122K20FKEG

Description
2.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.20KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20KAFTR-ND
Chip Resistor - Surface Mount 541-2.20KAFTR-ND
2.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.20KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20KAFDKR-ND
Chip Resistor - Surface Mount 541-2.20KAFDKR-ND
2.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.20KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20KAFCT-ND
Chip Resistor - Surface Mount 541-2.20KAFCT-ND
2.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 1W Resistor - 52-CRCW25122K20FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-CRCW25122K20FKEG
SMD 1W Resistor 52-CRCW25122K20FKEG
2.2kR 1% 1W 2512 Thick Film SMD Resistor Product overview: CRCW25122K20FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25122K20FKEG can be used for catalog matching and distributor lookup.

2.2kR 1% 1W 2512 Thick Film SMD Resistor Product overview: CRCW25122K20FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25122K20FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6792433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792433
Surface Mount Resistors 6792433
Vishay CRCW25122K20FKEG

Vishay CRCW25122K20FKEG

Supplier's Site
Surface Mount Resistors - 6792433P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792433P
Surface Mount Resistors 6792433P
Vishay CRCW25122K20FKEG

Vishay CRCW25122K20FKEG

Supplier's Site
RES 2.20K OHM 1W 1% 2512 SMD - CRCW25122K20FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20K OHM 1W 1% 2512 SMD
CRCW25122K20FKEG
RES 2.20K OHM 1W 1% 2512 SMD CRCW25122K20FKEG
RES 2.20Kohm 1W 1% 2512 SMD

RES 2.20Kohm 1W 1% 2512 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1339866-CRCW25122K20FKEG - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1339866-CRCW25122K20FKEG
Resistors - Chip Resistor - Surface Mount 1339866-CRCW25122K20FKEG
Win Source Part Number: 1339866-CRCW25122K20 FKEG Category: Resistors - Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 2.2 kOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Base Product Number: CRCW2512

Win Source Part Number: 1339866-CRCW25122K20FKEG
Category: Resistors - Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.2 kOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Base Product Number: CRCW2512

Buy Now Datasheet
Resistor, Thick Film Chip, 2.2Kohm 1W, 1%; Resistance Vishay - 51P1185 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 2.2Kohm 1W, 1%; Resistance Vishay
51P1185
Resistor, Thick Film Chip, 2.2Kohm 1W, 1%; Resistance Vishay 51P1185
RESISTOR, THICK FILM CHIP, 2.2KOHM 1W, 1%; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

RESISTOR, THICK FILM CHIP, 2.2KOHM 1W, 1%; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW25122K20FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25122K20FKEG
Chip Resistor - Surface Mount CRCW25122K20FKEG
RES SMD 2.2K OHM 1% 1W 2512

RES SMD 2.2K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-2.20KAFTR-ND 52-CRCW25122K20FKEG 6792433 6792433P CRCW25122K20FKEG 1339866-CRCW25122K20FKEG 51P1185 CRCW25122K20FKEG
Product Name Chip Resistor - Surface Mount SMD 1W Resistor Surface Mount Resistors Surface Mount Resistors RES 2.20K OHM 1W 1% 2512 SMD Resistors - Chip Resistor - Surface Mount Resistor, Thick Film Chip, 2.2Kohm 1W, 1%; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data