Vishay Intertechnology, Inc. RES 2.15K OHM 1.5W 1% 2512 SMD CRCW25122K15FKEGHP

Description
RES 2.15Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 2.15Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15K OHM 1.5W 1% 2512 SMD - CRCW25122K15FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1.5W 1% 2512 SMD
CRCW25122K15FKEGHP
RES 2.15K OHM 1.5W 1% 2512 SMD CRCW25122K15FKEGHP
RES 2.15Kohm 1.5W 1% 2512 SMD

RES 2.15Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25122K15FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122K15FKEGHP-ND
Chip Resistor - Surface Mount CRCW25122K15FKEGHP-ND
2.15 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.15 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25122K15FKEGHP CRCW25122K15FKEGHP-ND
Product Name RES 2.15K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 2150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1614971-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details