Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25122K05FKTG

Description
2.05 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.05 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25122K05FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122K05FKTG-ND
Chip Resistor - Surface Mount CRCW25122K05FKTG-ND
2.05 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.05 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.05K OHM 1W 1% 2512 SMD - CRCW25122K05FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1W 1% 2512 SMD
CRCW25122K05FKTG
RES 2.05K OHM 1W 1% 2512 SMD CRCW25122K05FKTG
RES 2.05Kohm 1W 1% 2512 SMD

RES 2.05Kohm 1W 1% 2512 SMD

Supplier's Site
Crcw2512 2.05K 1% 100 R67 Rohs Compliant Vishay - 49P4580 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 2.05K 1% 100 R67 Rohs Compliant Vishay
49P4580
Crcw2512 2.05K 1% 100 R67 Rohs Compliant Vishay 49P4580
CRCW2512 2.05K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 2.05K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW25122K05FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25122K05FKTG
Chip Resistor - Surface Mount CRCW25122K05FKTG
RES SMD 2.05K OHM 1% 1W 2512

RES SMD 2.05K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25122K05FKTG-ND CRCW25122K05FKTG 49P4580 CRCW25122K05FKTG
Product Name Chip Resistor - Surface Mount RES 2.05K OHM 1W 1% 2512 SMD Crcw2512 2.05K 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2493FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers