Vishay Precision Group SMD 1W Resistor CRCW25122K00FKEG

Description
Thick Film Chip Resistor 2512 2K Ohm 1% 1W SMD Product overview: CRCW25122K00FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25122K00FKEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Chip Resistor 2512 2K Ohm 1% 1W SMD Product overview: CRCW25122K00FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25122K00FKEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W Resistor - 52-CRCW25122K00FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-CRCW25122K00FKEG
SMD 1W Resistor 52-CRCW25122K00FKEG
Thick Film Chip Resistor 2512 2K Ohm 1% 1W SMD Product overview: CRCW25122K00FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25122K00FKEG can be used for catalog matching and distributor lookup.

Thick Film Chip Resistor 2512 2K Ohm 1% 1W SMD Product overview: CRCW25122K00FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25122K00FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW25122K00FKEG
807739-CRCW25122K00FKEG
Chip Resistor - Surface Mount - CRCW25122K00FKEG 807739-CRCW25122K00FKEG
Manufacturer: Vishay Dale Win Source Part Number: 807739-CRCW25122K00F KEG Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 2 kOhms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.028" Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 807739-CRCW25122K00FKEG
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2 kOhms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.028"
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Thick Film Chip ResistorSeries:CRCW; Resistance:2kohm; Resistance Tolerance:+/- 1%; Power Rating:1... - CRCW25122K00FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:2kohm; Resistance Tolerance:+/- 1%; Power Rating:1...
CRCW25122K00FKEG
Thick Film Chip ResistorSeries:CRCW; Resistance:2kohm; Resistance Tolerance:+/- 1%; Power Rating:1... CRCW25122K00FKEG
Thick Film Chip ResistorSeries:CRCW; Resistance:2kohm; Resistance Tolerance:+/- 1%; Power Rating:1...

Thick Film Chip ResistorSeries:CRCW; Resistance:2kohm; Resistance Tolerance:+/- 1%; Power Rating:1...

Supplier's Site
Chip Resistor - Surface Mount - 541-2.00KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00KAFTR-ND
Chip Resistor - Surface Mount 541-2.00KAFTR-ND
2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00KAFCT-ND
Chip Resistor - Surface Mount 541-2.00KAFCT-ND
2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00KAFDKR-ND
Chip Resistor - Surface Mount 541-2.00KAFDKR-ND
2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K, 1%, 1W, 2512, Reel; Resistance Vishay - 42K4088 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K, 1%, 1W, 2512, Reel; Resistance Vishay
42K4088
Res, Thick Film, 2K, 1%, 1W, 2512, Reel; Resistance Vishay 42K4088
RES, THICK FILM, 2K, 1%, 1W, 2512, REEL; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 2K, 1%, 1W, 2512, REEL; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K, 1%, 1W, 2512; Resistance Vishay - 53K3952 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K, 1%, 1W, 2512; Resistance Vishay
53K3952
Res, Thick Film, 2K, 1%, 1W, 2512; Resistance Vishay 53K3952
RES, THICK FILM, 2K, 1%, 1W, 2512; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series RoHS Compliant: Yes

RES, THICK FILM, 2K, 1%, 1W, 2512; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2 Kohm, 1 W, 1%, 500 V Rohs Compliant Vishay - 61M5605 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2 Kohm, 1 W, 1%, 500 V Rohs Compliant Vishay
61M5605
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2 Kohm, 1 W, 1%, 500 V Rohs Compliant Vishay 61M5605
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2 kohm, 1 W, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2 kohm, 1 W, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW25122K00FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25122K00FKEG
Chip Resistor - Surface Mount CRCW25122K00FKEG
RES SMD 2K OHM 1% 1W 2512

RES SMD 2K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW25122K00FKEG 807739-CRCW25122K00FKEG CRCW25122K00FKEG 541-2.00KAFTR-ND 42K4088 53K3952 61M5605 CRCW25122K00FKEG
Product Name SMD 1W Resistor Chip Resistor - Surface Mount - CRCW25122K00FKEG Thick Film Chip ResistorSeries:CRCW; Resistance:2kohm; Resistance Tolerance:+/- 1%; Power Rating:1... Chip Resistor - Surface Mount Res, Thick Film, 2K, 1%, 1W, 2512, Reel; Resistance Vishay Res, Thick Film, 2K, 1%, 1W, 2512; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2 Kohm, 1 W, 1%, 500 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details