Vishay Intertechnology, Inc. RES 29.4 OHM 1.5W 1% 2512 SMD CRCW251229R4FKEGHP

Description
RES 29.4ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 29.4ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4 OHM 1.5W 1% 2512 SMD - CRCW251229R4FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 1.5W 1% 2512 SMD
CRCW251229R4FKEGHP
RES 29.4 OHM 1.5W 1% 2512 SMD CRCW251229R4FKEGHP
RES 29.4ohm 1.5W 1% 2512 SMD

RES 29.4ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251229R4FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251229R4FKEGHP-ND
Chip Resistor - Surface Mount CRCW251229R4FKEGHP-ND
29.4 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

29.4 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251229R4FKEGHP CRCW251229R4FKEGHP-ND
Product Name RES 29.4 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 29.4 ohms 29.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD475JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details