Vishay Intertechnology, Inc. RES 29.4K OHM 1W 1% 2512 SMD CRCW251229K4FKEG

Description
RES 29.4Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 29.4Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4K OHM 1W 1% 2512 SMD - CRCW251229K4FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1W 1% 2512 SMD
CRCW251229K4FKEG
RES 29.4K OHM 1W 1% 2512 SMD CRCW251229K4FKEG
RES 29.4Kohm 1W 1% 2512 SMD

RES 29.4Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251229K4FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251229K4FKEG-ND
Chip Resistor - Surface Mount CRCW251229K4FKEG-ND
29.4 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

29.4 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251229K4FKEG CRCW251229K4FKEG-ND
Product Name RES 29.4K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 29400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details