Vishay Precision Group RES 294K OHM 1W 1% 2512 SMD CRCW2512294KFKEG

Description
RES 294Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 294Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294K OHM 1W 1% 2512 SMD - CRCW2512294KFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294K OHM 1W 1% 2512 SMD
CRCW2512294KFKEG
RES 294K OHM 1W 1% 2512 SMD CRCW2512294KFKEG
RES 294Kohm 1W 1% 2512 SMD

RES 294Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512294KFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512294KFKEG-ND
Chip Resistor - Surface Mount CRCW2512294KFKEG-ND
294 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

294 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 100 294K 1% E67 E3 Rohs Compliant Vishay - 47P5121 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 294K 1% E67 E3 Rohs Compliant Vishay
47P5121
Crcw2512 100 294K 1% E67 E3 Rohs Compliant Vishay 47P5121
CRCW2512 100 294K 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 294K 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2512294KFKEG CRCW2512294KFKEG-ND 47P5121
Product Name RES 294K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 294K 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 294000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1002FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details